RELAY PLUG-IN DPDT 10A 110VDC
RELAY PLUG-IN DPDT 10A 110VDC
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 100/110DC;Vol-Rtg 240/30AC/DC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1885-RH2B-ULDC100-110V-ND | RH2B-ULDC100-110V | 16P8991 | 70172820 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 100/110DC;Vol-Rtg 240/30AC/DC |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |