IDEC Corporation Power Relays, Over 2 Amps RH2B-ULAC110-120V

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1507-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1507-ND
Power Relays, Over 2 Amps 1885-1507-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 66M8467 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
66M8467
Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 66M8467
RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 110VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 446818 - Radwell International
Willingboro, NJ, United States
Relay/Socket
446818
Relay/Socket 446818
POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, DPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC - 70174914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC
70174914
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC 70174914
RH Series General Purpose Midget Relays 10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 Mω max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 Mω min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max. The RH series general purpose midget relays have 100 Megohms (M") insulation resistance.

RH Series General Purpose Midget Relays
10 amp switching capacity and blade terminals. UL recognized, CSA certified, CE marked. Specifications. Contact Resistance: 50 MΩ max. (initial value). Operate Time and Release Time: SPDT, DPDT — 20 msec. max.; 3PDT, 4DPT — 25 msec. max. Insulation Resistance: 100 MΩ min. (measured at 500 VDC megger). Power Consumption: SPDT (AC) — 1.1 VA (50 Hz), 1 VA (60 Hz); SPDT (DC) — 0.8 W. DPDT (AC) — 1.4 VA (50 Hz), 1.2 VA (60 Hz); DPDT (DC) — 0.9 W. 3PDT (AC) — 2 VA (50 Hz), 1.7 VA (60 Hz); 3PDT (DC) — 1.5 W. 4PDT (AC) — 2.5 VA 2 VA (60 Hz); 4PDT (DC) — 1.5 W. Operating Temperature: –30°C to +70°C. Temperature Rise: Coil — 85°C max.; Contact — 65°C max.
The RH series general purpose midget relays have 100 Megohms (M") insulation resistance.

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH2B-ULAC110-120V
Relays - Power Relays, Over 2 Amps RH2B-ULAC110-120V
RELAY GEN PURPOSE DPDT 10A 120V

RELAY GEN PURPOSE DPDT 10A 120V

Supplier's Site
IDEC General Purpose - RH2B-ULAC110-120V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC General Purpose
RH2B-ULAC110-120V
IDEC General Purpose RH2B-ULAC110-120V
Relay Plug-In DPDT 10A 120VAC

Relay Plug-In DPDT 10A 120VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc. Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1885-1507-ND 66M8467 446818 70174914 RH2B-ULAC110-120V RH2B-ULAC110-120V
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec Relay/Socket Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110/120AC;Vol-Rtg 240/30AC/DC Relays - Power Relays, Over 2 Amps IDEC General Purpose
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details