RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Solder RoHS Compliant: Yes
POWER RELAY, SPDT, 120 VAC, 10 A, RH SERIES, THROUGH HOLE, NON LATCHING, PCB PINS. FREE 2 YEAR RADWELL WARRANTY
RELAY PCB SPDT 10A 120VAC
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 96F3925 | 819035 | RH1V2-UAC120V |
| Product Name | Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Features | Latching | Latching | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 120 volts | 120 volts |