General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
POWER RELAY, 24VDC, 10A, SPDT, SOCKET; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, DIODE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Blade
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1885-1481-ND | 61K2533 | 8084424 | 70172833 | RH1B-ULD-DC24V |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 24Vdc, 10A, Spdt, Socket; Contact Configuration Idec | Relay/Socket | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/30AC/DC;Blade | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |