IDEC Corporation Relays - Power Relays, Over 2 Amps RH1B-ULCDC12V

Description
RELAY PLUG-IN SPDT 10A 12VDC
Datasheet
Description
RELAY PLUG-IN SPDT 10A 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH1B-ULCDC12V
Relays - Power Relays, Over 2 Amps RH1B-ULCDC12V
RELAY PLUG-IN SPDT 10A 12VDC

RELAY PLUG-IN SPDT 10A 12VDC

Supplier's Site
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 29K8733 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
29K8733
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 29K8733
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number RH1B-ULCDC12V 29K8733
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481601 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 12 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details