IDEC Corporation Power Relays, Over 2 Amps RH1B-ULCAC120V

Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1483-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1483-ND
Power Relays, Over 2 Amps 1885-1483-ND
General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Relay/Socket - 819068 - Radwell International
Willingboro, NJ, United States
Relay/Socket
819068
Relay/Socket 819068
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, LED INDICATOR, CHECK BUTTON, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH1B-ULCAC120V
Relays - Power Relays, Over 2 Amps RH1B-ULCAC120V
RELAY GEN PURPOSE SPDT 10A 120V

RELAY GEN PURPOSE SPDT 10A 120V

Supplier's Site
Power Relay, 120Vac, 10A, Spdt, Socket; Contact Configuration Idec - 29K9576 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 120Vac, 10A, Spdt, Socket; Contact Configuration Idec
29K9576
Power Relay, 120Vac, 10A, Spdt, Socket; Contact Configuration Idec 29K9576
POWER RELAY, 120VAC, 10A, SPDT, SOCKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes

POWER RELAY, 120VAC, 10A, SPDT, SOCKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110V; Contact Voltage VDC:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1885-1483-ND 819068 RH1B-ULCAC120V 29K9576
Product Name Power Relays, Over 2 Amps Relay/Socket Relays - Power Relays, Over 2 Amps Power Relay, 120Vac, 10A, Spdt, Socket; Contact Configuration Idec
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861819 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details