IDEC Corporation Relays - Power Relays, Over 2 Amps RH1B-UAC12V

Description
RELAY PLUG-IN SPDT 10A 12VAC
Datasheet
Description
RELAY PLUG-IN SPDT 10A 12VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RH1B-UAC12V
Relays - Power Relays, Over 2 Amps RH1B-UAC12V
RELAY PLUG-IN SPDT 10A 12VAC

RELAY PLUG-IN SPDT 10A 12VAC

Supplier's Site
Relay/Socket - 175937398 - Radwell International
Willingboro, NJ, United States
Relay/Socket
175937398
Relay/Socket 175937398
POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 12 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, RH SERIES, 10 AMP, SPDT, PLUG-IN, BLADE TERMINALS, UL CERTIFIED, 12 VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec - 31B2952 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
31B2952
Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec 31B2952
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number RH1B-UAC12V 175937398 31B2952
Product Name Relays - Power Relays, Over 2 Amps Relay/Socket Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 12 volts 12 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 163079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
G5Q PCB Power Relay - G5Q-1A - Aratas America LLC
Specs
Mounting PCB
View Details