Omron G2RL-2-HA DC5 Power Relay
Omron G2RL-2-HA DC5 Power Relay
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
POWER RELAY, SPDT, 5VDC, 8A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2543120 | 39-G2RL-2-HADC5-ND | 41AH6335 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Power Relay, Spdt, 5Vdc, 8A, Tht; Contact Configuration Omron Electronic Components |
| Poles | Double Pole (DP) | Double Pole (DP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Approvals | RoHS | RoHS | RoHS |