The RH1B-U AC120 is a compact SPDT power relay with 10A contact capacity, designed for PCB mounting. It operates with a 120V AC coil and features blade terminals. The relay is rated for resistive loads up to 10A at 120V AC and 10A at 30V DC, with a maximum contact power of 1540VA. It meets UL, CSA, and TÜV contact ratings for general use and horsepower applications. The relay is non-latching, with a coil resistance of 10,800 Ω at 20°C and a pickup voltage of 80% of rated coil voltage, dropping out at 30%. It is not latching and does not include a diode, indicator, or check button. The device complies with standard DIN mounting and PCB terminal configurations as defined for the RH series.
RELAY, SPDT, 110VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RH Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:110VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 95C0600 |
| Product Name | Relay, Spdt, 110Vac, 30Vdc, 10A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |