The RF2V-2C-D24 is a 2-pole force guided relay with DPDT contact configuration, designed for PC board mounting and operating at 24V DC coil voltage. It features reinforced insulation, a force guided contact mechanism compliant with EN50205 Type A, and RTIII sealed degree of protection. Contacts are rated for 6A resistive load at 240V AC or 24V DC, with maximum allowable voltage of 250V AC and 125V DC. The relay has a power consumption of approximately 0.7W, an operating time of 15ms max, and a mechanical life of 10 million operations. Insulation resistance is 1000MΩ minimum, with dielectric strength of 5000V AC between contact and coil. Weight is approximately 20g with diode or LED. It meets UL60947-4-1, CSA C22.2 No.14, and EN61810-1 standards.
RELAY, DPDT, 250VAC, 125VDC, 6A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8498 |
| Product Name | Relay, Dpdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |