The RF2V-1A1BD1K-D24 is a 2-pole force guided relay with SPST-NO and SPST-NC contacts, designed for PC board mounting. It features a built-in LED indicator and a diode for reverse polarity coil protection, with a rated coil voltage of 24V DC. The relay has reinforced insulation, a mechanical contact status indicator, and RTIII sealed degree of protection. It meets UL60947-4-1, CSA C22.2 No.14, and EN50205 standards, with a resistive load rating of 6A at 240V AC or 24V DC for NO contacts and 3A for NC contacts. Maximum contact voltage is 250V AC and 125V DC, with a power consumption of approximately 0.7W. Operating temperature ranges from -40°C to +70°C, and mechanical life exceeds 10 million operations. The relay weighs approximately 20g.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8495 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |