IDEC Corporation Power Relays RF2V-1A1BD1-D24

Description
Idec RF2V-1A1BD1-D24 Force Guided Relay
Request a Quote
Description
Idec RF2V-1A1BD1-D24 Force Guided Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2206139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2206139
Power Relays 2206139
Idec RF2V-1A1BD1-D24 Force Guided Relay

Idec RF2V-1A1BD1-D24 Force Guided Relay

Supplier's Site
Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec - 52AJ5835 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec
52AJ5835
Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec 52AJ5835
POWER RELAY, SPST-NO/NC, 24VDC, 6A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO/NC, 24VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 63X8494 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
63X8494
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec 63X8494
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 2206139 52AJ5835 63X8494
Product Name Power Relays Power Relay, Spst-No/nc, 24Vdc, 6A, Tht Rohs Compliant Idec Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2577381 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 24 volts
Resistance 190 ohms
Maximum Switching Current 10.00 amps
View Details
Type 56.32T - Relay for railway applications 12A - 563282300040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers