RELAY GENERAL PURPOSE DPST 5A 5V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6838735 | 6838735P | G2R-2A-DC5-ND |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Mounting | PCBoard; Pcb mount | PCBoard | |
| Approvals | RoHS | RoHS | RoHS |
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |