The RF2V-1A1B-D12 is a 2-pole force guided relay with SPST-NO and SPST-NC contacts, designed for PC board mounting. It features a 12V DC coil, reinforced insulation, and a mechanical contact indicator. The relay meets EN50205 Type A TÜV approval and has RTIII sealed degree of protection. Contact ratings are 240V AC at 6A for NO and 3A for NC, with 24V DC at 6A and 3A respectively. Maximum allowable voltage is 250V AC and 125V DC, with 6A maximum current. Power consumption is approximately 0.7W. The relay has an operating temperature range of -40°C to +70°C and weighs approximately 20g. It complies with UL60947-4-1, CSA C22.2 No.14, and EN61810-1 standards.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8491 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |