IDEC Corporation Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec RF2S-1A1BLD1-D48

Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 63X8488 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
63X8488
Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec 63X8488
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:48VDC; Contact Current:6A; Product Range:RF2 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 63X8488
Product Name Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7173 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details