The RF2S-1A1B-D48 is a 2-pole force guided relay with SPST-NO and SPST-NC contacts, plug-in terminal style, and a 48V DC coil. It features reinforced insulation, a mechanical contact status indicator, and RTIII seal protection. Contact ratings are 240V AC at 6A for normally open and 3A for normally closed, and 24V DC at 6A and 3A respectively, with a maximum allowable voltage of 250V AC and 125V DC. The relay meets UL60947-4-1, CSA C22.2 No.14, and EN50205 Type A standards. Power consumption is approximately 0.7W at rated voltage, with a coil resistance of 3300Ω and a rated current of 14.6mA. It has a mechanical life of 10 million operations and an electrical life of 100,000 operations under resistive load. The package dimensions are not explicitly stated for this part, but it mounts to an SJ2S-05BW socket. Operating temperature range is -40 to +70°C with no freezing.
RELAY, 1NO, 1NC, 250VAC, 125VDC, 6A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63X8484 |
| Product Name | Relay, 1No, 1Nc, 250Vac, 125Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |