IDEC Corporation Industrial, DIN Rail Power Supplies PS5R-VC12

Description
AC/DC DIN RAIL SUPPLY 12V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1885-1598-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1598-ND
Industrial, DIN Rail Power Supplies 1885-1598-ND
AC/DC DIN RAIL SUPPLY 12V 30W

AC/DC DIN RAIL SUPPLY 12V 30W

Buy Now Datasheet
DIN Rail Power Supplies - 1795350 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1795350
DIN Rail Power Supplies 1795350
Idec PS5R-VC12 DIN Rail Power Supply

Idec PS5R-VC12 DIN Rail Power Supply

Supplier's Site
Power Supply - 67532979 - Radwell International
Willingboro, NJ, United States
Power Supply
67532979
Power Supply 67532979
POWER SUPPLY, 30 W, 12 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 30 W, 12 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-VC12

IDEC Power Supplies PS5R-VC12

Supplier's Site
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec - 72Y5032 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec
72Y5032
Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec 72Y5032
POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Switching - PS5R-VC12 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VC12
IDEC Switching PS5R-VC12
Power Supply, 12VDC, 2.5A, 1Ph, 30W

Power Supply, 12VDC, 2.5A, 1Ph, 30W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1885-1598-ND 1795350 67532979 72Y5032 PS5R-VC12
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply Power Supply Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Idec IDEC Switching
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 100.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details