IDEC Corporation DIN Rail Power Supplies PS5R-VB12

Description
Idec PS5R-VB12 DIN Rail Power Supply
Request a Quote Datasheet
Description
Idec PS5R-VB12 DIN Rail Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 1795348 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1795348
DIN Rail Power Supplies 1795348
Idec PS5R-VB12 DIN Rail Power Supply

Idec PS5R-VB12 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 1885-1647-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1647-ND
Industrial, DIN Rail Power Supplies 1885-1647-ND
AC/DC DIN RAIL SUPPLY 12V 16W

AC/DC DIN RAIL SUPPLY 12V 16W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec - 72Y5030 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec
72Y5030
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec 72Y5030
POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Switching - PS5R-VB12 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VB12
IDEC Switching PS5R-VB12
Power Supply, 12VDC, 1.3A, 1Ph, 15W,

Power Supply, 12VDC, 1.3A, 1Ph, 15W,

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1795348 1885-1647-ND 72Y5030 PS5R-VB12
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Idec IDEC Switching
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
DIN Rail Power Supplies - 1368319 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details