IDEC Corporation Industrial, DIN Rail Power Supplies PS5R-VA24

Description
AC/DC DIN RAIL SUPPLY 24V 7.2W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 7.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1885-1729-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1885-1729-ND
Industrial, DIN Rail Power Supplies 1885-1729-ND
AC/DC DIN RAIL SUPPLY 24V 7.2W

AC/DC DIN RAIL SUPPLY 24V 7.2W

Buy Now Datasheet
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-VA24

IDEC Power Supplies PS5R-VA24

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.3A; Power Supply Approvals Idec - 93Y2417 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.3A; Power Supply Approvals Idec
93Y2417
Power Supply, Ac-Dc, 24V, 0.3A; Power Supply Approvals Idec 93Y2417
POWER SUPPLY, AC-DC, 24V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:24V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:24V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Switching - PS5R-VA24 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Switching
PS5R-VA24
IDEC Switching PS5R-VA24
Power Supply, 24VDC, 0.3A, 1Ph, 7.5W

Power Supply, 24VDC, 0.3A, 1Ph, 7.5W

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1885-1729-ND 93Y2417 PS5R-VA24
Product Name Industrial, DIN Rail Power Supplies Power Supply Power Supply, Ac-Dc, 24V, 0.3A; Power Supply Approvals Idec IDEC Switching
Type 1 DC Power Supply
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.3000 amps 0.3000 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 100.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details