IDEC Corporation Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz PS5R-B12

Description
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.
Description
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz - 70174950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz
70174950
Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz 70174950
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.

PS5R Standard Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • DIN rail or panel mount
  • Eight output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcurrent protection
  • Output voltage adjust (±10%)
    The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.
Supplier's Site
Power Supply - 449930 - Radwell International
Willingboro, NJ, United States
Power Supply
449930
Power Supply 449930
DISCONTINUED BY MANUFACTURER,POWER SUPPLY, PS5R SERIES, ENCLOSED, 14 W, 1.2 AMP, 85-264 VAC,12 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,POWER SUPPLY, PS5R SERIES, ENCLOSED, 14 W, 1.2 AMP, 85-264 VAC,12 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70174950 449930
Product Name Power Supply, Switching; 100 to 240 VAC(Nom.), 110 to 340 VDC (Nom.); 50/60 Hz Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2181-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details