IDEC Corporation Power Supply;AC-DC;Vol-Out 24 VDC;Vol-In 85-264 VAC;DIN Rail;Enclosed;Pwr 7.5 W PS5R-A24

Description
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.
Description
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.

Suppliers

Company
Product
Description
Supplier Links
Power Supply;AC-DC;Vol-Out 24 VDC;Vol-In 85-264 VAC;DIN Rail;Enclosed;Pwr 7.5 W - 70174949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;AC-DC;Vol-Out 24 VDC;Vol-In 85-264 VAC;DIN Rail;Enclosed;Pwr 7.5 W
70174949
Power Supply;AC-DC;Vol-Out 24 VDC;Vol-In 85-264 VAC;DIN Rail;Enclosed;Pwr 7.5 W 70174949
PS5R Standard Series, -10 to +60°C, Switching Power Supplies No jumpers or dip switches DIN rail or panel mount Eight output capacities UL508 Listing CE marking according to both LVD and EMC Fused input Auto resetting output overcurrent protection Output voltage adjust (±10%) The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.

PS5R Standard Series, -10 to +60°C, Switching Power Supplies

  • No jumpers or dip switches
  • DIN rail or panel mount
  • Eight output capacities
  • UL508 Listing
  • CE marking according to both LVD and EMC
  • Fused input
  • Auto resetting output overcurrent protection
  • Output voltage adjust (±10%)
    The PS5R standard offers a sleek, compact, ergonomic design, worldwide approvals, and broad range of output capacities, with UL 508 Listing, additional savings in space and cost can be realized as no derating is necessary.
Supplier's Site
Power Supply - 449928 - Radwell International
Willingboro, NJ, United States
Power Supply
449928
Power Supply 449928
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 0.3 AMP, 7.5 W, 24 VDC, DIN-RAIL MOUNT, LED, GREEN, DIMENSIONS:75 X 45 X 70MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 0.3 AMP, 7.5 W, 24 VDC, DIN-RAIL MOUNT, LED, GREEN, DIMENSIONS:75 X 45 X 70MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS5R-A24

IDEC Power Supplies PS5R-A24

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 70174949 449928
Product Name Power Supply;AC-DC;Vol-Out 24 VDC;Vol-In 85-264 VAC;DIN Rail;Enclosed;Pwr 7.5 W Power Supply Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details