IDEC Corporation AC DC Converters PS3V-100AF24P

Description
AC/DC CONVERTER 24V 108W
Request a Quote Datasheet
Description
AC/DC CONVERTER 24V 108W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1885-PS3V-100AF24P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1885-PS3V-100AF24P-ND
AC DC Converters 1885-PS3V-100AF24P-ND
AC/DC CONVERTER 24V 108W

AC/DC CONVERTER 24V 108W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Idec - 28AK5066 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Idec
28AK5066
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Idec 28AK5066
POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1885-PS3V-100AF24P-ND 28AK5066
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Idec
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 100.0 to 240.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details