IDEC Corporation POWER SUPPLY; 150W (24VDC, 6.5A), METALFRAME PS3L-F24AFF

Description
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000
Description
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 150W (24VDC, 6.5A), METALFRAME - 70173534 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 150W (24VDC, 6.5A), METALFRAME
70173534
POWER SUPPLY; 150W (24VDC, 6.5A), METALFRAME 70173534
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000

Features:

  • Metal Frame
  • Wide Power Range: 10 W-300 W
  • Universal Input
  • 10 W-30 W: 85-264 VAC/105-370V DC
  • 50 W-300 W: 85-264 VAC/105-350V DC
  • Screw Terminals, IP20 (Fingersafe)
  • Power Factor Protection
  • Overcurrent/Overvoltage Protection
  • Voltage +10% Adjustment
  • DIN Rail or Panel Surface Mount
  • Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000
Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
IDEC Power Supplies PS3L-F24AFF

IDEC Power Supplies PS3L-F24AFF

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70173534
Product Name POWER SUPPLY; 150W (24VDC, 6.5A), METALFRAME Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1420-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details