IDEC Corporation Power Supply PS3L-C24AFF

Description
POWER SUPPLY,INPUT 100-240VAC,OUTPUT 1.3AMP 24V,30W. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY,INPUT 100-240VAC,OUTPUT 1.3AMP 24V,30W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 808225 - Radwell International
Willingboro, NJ, United States
Power Supply
808225
Power Supply 808225
POWER SUPPLY,INPUT 100-240VAC,OUTPUT 1.3AMP 24V,30W. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY,INPUT 100-240VAC,OUTPUT 1.3AMP 24V,30W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply,30W,Enclosed,Finger-Safe,24V - 70173068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply,30W,Enclosed,Finger-Safe,24V
70173068
Power Supply,30W,Enclosed,Finger-Safe,24V 70173068
Features: Metal Frame Wide Power Range: 10 W-300 W Universal Input 10 W-30 W: 85-264 VAC/105-370V DC 50 W-300 W: 85-264 VAC/105-350V DC Screw Terminals, IP20 (Fingersafe) Power Factor Protection Overcurrent/Overvolt age Protection Voltage +10% Adjustment DIN Rail or Panel Surface Mount Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000

Features:

  • Metal Frame
  • Wide Power Range: 10 W-300 W
  • Universal Input
  • 10 W-30 W: 85-264 VAC/105-370V DC
  • 50 W-300 W: 85-264 VAC/105-350V DC
  • Screw Terminals, IP20 (Fingersafe)
  • Power Factor Protection
  • Overcurrent/Overvoltage Protection
  • Voltage +10% Adjustment
  • DIN Rail or Panel Surface Mount
  • Approvals: CE Marked, UL508 Listed, EN50178 Compliant; EMC Directives: EN50081-2, EN61000-6-2; LVD EN60950:2000
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 808225 70173068
Product Name Power Supply Power Supply,30W,Enclosed,Finger-Safe,24V
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-510-3u-27646 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details