IDEC Corporation Pushbutton Switches - NWAL-124R NWAL-124R

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044341-NWAL-124R Categories: Pushbutton Switches Alternative Parts (Cross-Reference): NWAL-124RNWAL124R; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044341-NWAL-124R Categories: Pushbutton Switches Alternative Parts (Cross-Reference): NWAL-124RNWAL124R; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - NWAL-124R - 1044341-NWAL-124R - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - NWAL-124R
1044341-NWAL-124R
Pushbutton Switches - NWAL-124R 1044341-NWAL-124R
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044341-NWAL-124R Categories: Pushbutton Switches Alternative Parts (Cross-Reference): NWAL-124RNWAL124R; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044341-NWAL-124R
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): NWAL-124RNWAL124R;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1044341-NWAL-124R
Product Name Pushbutton Switches - NWAL-124R
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details