IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec NC1V-3121-25AS

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec - 69R8902 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
69R8902
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec 69R8902
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8902
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
Rated Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393254-3 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - A-0701H -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 50 to 80 amps
View Details
140G 125A H Frame Molded Case Ckt-BKR - 140G-H2C3-C30-AJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details