IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec NC1V-3113-10AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec - 69R8824 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec
69R8824
Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec 69R8824
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8824
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec
Rated Current 10 amps
Unlock Full Specs
to access all available technical data