IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec NC1V-3112F-10AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec - 69R8794 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec
69R8794
Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec 69R8794
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8794
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 10A; Product Range Idec
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - Q278-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - TMF12-221-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details