The Circuit Breaker, Hyd-Mag, 3P, 250V, 20A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for reliable circuit protection. It has a rated current of 20A and operates at a voltage of 250V AC, with a short-circuit capacity of 2500A. The device includes spring-up, finger-safe terminals that enhance safety and reduce wiring time, and it is equipped with a retractable actuator to prevent inadvertent operation. The circuit breaker is suitable for applications requiring a trip-free mechanism, ensuring the circuit remains open after tripping until manually reset. It is designed for panel or DIN rail mounting and operates within a temperature range of -10 to +60°C. The product is compliant with various safety standards, making it a reliable choice for engineers seeking effective circuit protection solutions.
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 69R8768 |
| Product Name | Circuit Breaker, Hyd-Mag, 3P, 250V, 20A; Product Range Idec |
| Rated Current | 20 amps |