IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec NC1V-3111F-25AM

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec - 69R8737 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
69R8737
Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec 69R8737
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 25A; Product Range:NC1V Series; Current Rating:25A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8737
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 25A; Product Range Idec
Rated Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

140G 160A Frame Molded Case Ckt-Bkr - 140G-H15H4-D16 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details