IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec NC1V-3111-7AA

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 7A from the NC1V series is designed for effective circuit protection with a rated current of 7A and a maximum input voltage of 250V. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, making it suitable for applications with large inrush currents. The device is equipped with spring-up, finger-safe terminals that facilitate quick wiring and reduce installation time. It can be mounted on a 35mm DIN rail or directly onto a panel. The circuit breaker must be manually reset after tripping, ensuring safety by remaining open until the cause of the trip is addressed. This product conforms to various international standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V, 7A from the NC1V series is designed for effective circuit protection with a rated current of 7A and a maximum input voltage of 250V. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, making it suitable for applications with large inrush currents. The device is equipped with spring-up, finger-safe terminals that facilitate quick wiring and reduce installation time. It can be mounted on a 35mm DIN rail or directly onto a panel. The circuit breaker must be manually reset after tripping, ensuring safety by remaining open until the cause of the trip is addressed. This product conforms to various international standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec - 69R8717 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
69R8717
Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec 69R8717
CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V, 7A; Product Range:NC1V Series; Current Rating:7A; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8717
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V, 7A; Product Range Idec
Rated Current 7 amps
Unlock Full Specs
to access all available technical data