IDEC Corporation Circuit Breaker, Hyd-Mag, 3P, 250V 500Ma; Product Range Idec NC1V-3111-0.5AS

Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V 500mA from the NC1V series by IDEC is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, ensuring effective interruption of fault currents. The device operates at a voltage rating of 250V AC and has a trip time of 0.1 seconds, providing quick response to overcurrent conditions. This circuit breaker is equipped with spring-up, finger-safe terminals that enhance safety and reduce wiring time. It includes a retractable actuator that prevents inadvertent operation when the circuit is energized. The product also supports padlock attachment for added safety, allowing the actuator to be locked in the off position. The operating temperature range is from -10°C to +60°C, and it is rated for an electrical life of at least 10,000 cycles at the rated current. Engineers considering this product should note its compliance with various safety standards and its suitability for applications where reliable circuit protection is critical.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 3P, 250V 500mA from the NC1V series by IDEC is designed for reliable circuit protection in various applications. It features a hydraulic magnetic tripping mechanism with a rated short-circuit capacity of 2500A, ensuring effective interruption of fault currents. The device operates at a voltage rating of 250V AC and has a trip time of 0.1 seconds, providing quick response to overcurrent conditions. This circuit breaker is equipped with spring-up, finger-safe terminals that enhance safety and reduce wiring time. It includes a retractable actuator that prevents inadvertent operation when the circuit is energized. The product also supports padlock attachment for added safety, allowing the actuator to be locked in the off position. The operating temperature range is from -10°C to +60°C, and it is rated for an electrical life of at least 10,000 cycles at the rated current. Engineers considering this product should note its compliance with various safety standards and its suitability for applications where reliable circuit protection is critical.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 3P, 250V 500Ma; Product Range Idec - 69R8689 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 3P, 250V 500Ma; Product Range Idec
69R8689
Circuit Breaker, Hyd-Mag, 3P, 250V 500Ma; Product Range Idec 69R8689
CIRCUIT BREAKER, HYD-MAG, 3P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 3P, 250V 500mA; Product Range:NC1V Series; Current Rating:500mA; No. of Poles:3 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:0.1s; Dielectric Strength:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8689
Product Name Circuit Breaker, Hyd-Mag, 3P, 250V 500Ma; Product Range Idec
Rated Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

W23-X1A1G-25=W23/W31 - W23-X1A1G-25 - Heilind Electronics, Inc.
Specs
Trip System Type Thermal
View Details
6 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU02L - Powell Electronics, Inc.
Specs
Rated Current 0.2000 amps
View Details