IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec NC1V-2131F-15AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec - 69R8599 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec
69R8599
Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec 69R8599
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 15A; Product Range:NC1V Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8599
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 15A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Product Range Te Connectivity - 28AC9787 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 5 amps
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details