IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec NC1V-2121F-3AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec - 69R8541 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec
69R8541
Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec 69R8541
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8541
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 3A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB2775-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-3861/050-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU1L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers