IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Product Range Idec NC1V-2121-1AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 1A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for reliable circuit protection. It has a rated current of 1A and operates at a voltage of 250V AC with a short-circuit capacity of 2500A. The device is equipped with spring-up, finger-safe terminals that enhance safety and reduce wiring time. It includes a retractable actuator to prevent inadvertent operation and can be locked in the off position using a padlock attachment. The circuit breaker is suitable for applications requiring a trip time of 600 seconds and has a dielectric strength of 2kV. It is compliant with RoHS standards, making it a suitable choice for engineers looking for a reliable and safe circuit protection solution.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 1A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for reliable circuit protection. It has a rated current of 1A and operates at a voltage of 250V AC with a short-circuit capacity of 2500A. The device is equipped with spring-up, finger-safe terminals that enhance safety and reduce wiring time. It includes a retractable actuator to prevent inadvertent operation and can be locked in the off position using a padlock attachment. The circuit breaker is suitable for applications requiring a trip time of 600 seconds and has a dielectric strength of 2kV. It is compliant with RoHS standards, making it a suitable choice for engineers looking for a reliable and safe circuit protection solution.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Product Range Idec - 69R8494 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Product Range Idec
69R8494
Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Product Range Idec 69R8494
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8494
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236694 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
QMB Series Thermal Circuit Breaker, 7A - QMB-073-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4411.0050-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details