IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Circuit Breaker Mounting Idec NC1V-2112-1AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:1A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:1A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Circuit Breaker Mounting Idec - 69R8426 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Circuit Breaker Mounting Idec
69R8426
Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Circuit Breaker Mounting Idec 69R8426
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:1A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 1A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:1A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8426
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 1A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-low capacitance bidirectional ESD protection diode - PESD18VF1BALS-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 7752799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD02S3R3D251PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
View Details