IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec NC1V-2111F-5AA

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 5A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for both AC and DC applications. It has a rated current of 5A and a voltage rating of 250V AC, with a short-circuit capacity of 2500A. The device is equipped with spring-up, finger-safe terminals that enhance safety and reduce wiring time. It includes a retractable actuator that prevents inadvertent operation and allows for easy status confirmation. The circuit breaker must be manually reset after tripping, ensuring a safe trip-free mechanism. It is suitable for DIN rail or direct panel mounting and conforms to various international standards, making it a versatile choice for engineers looking for reliable circuit protection.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Hyd-Mag, 2P, 250V, 5A from the NC1V series by IDEC features a hydraulic magnetic tripping mechanism and is designed for both AC and DC applications. It has a rated current of 5A and a voltage rating of 250V AC, with a short-circuit capacity of 2500A. The device is equipped with spring-up, finger-safe terminals that enhance safety and reduce wiring time. It includes a retractable actuator that prevents inadvertent operation and allows for easy status confirmation. The circuit breaker must be manually reset after tripping, ensuring a safe trip-free mechanism. It is suitable for DIN rail or direct panel mounting and conforms to various international standards, making it a versatile choice for engineers looking for reliable circuit protection.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec - 69R8413 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec
69R8413
Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec 69R8413
CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8413
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V, 5A; Product Range Idec
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data