IDEC Corporation Circuit Breaker, Hydromagnetic, 2P, 250V, 3A; Product Range Idec NC1V-2111-3AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 250V, 3A; Product Range Idec - 69R8379 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 250V, 3A; Product Range Idec
69R8379
Circuit Breaker, Hydromagnetic, 2P, 250V, 3A; Product Range Idec 69R8379
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 3A; Product Range:NC1V Series; Current Rating:3A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 25376646 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25376646
Din Rail Mount Circuit Breaker 25376646
CIRCUIT BREAKER, 3AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 3AMP, 220VAC, 2 POLE, SERIES CURRENT TRIP, MEDIUM TIME DELAY CURVE, NC/NO AUXILIARY CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 69R8379 25376646
Product Name Circuit Breaker, Hydromagnetic, 2P, 250V, 3A; Product Range Idec Din Rail Mount Circuit Breaker
Rated DC Voltage 125 volts
Unlock Full Specs
to access all available technical data