IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Circuit Breaker Mounting Idec NC1V-2111-0.5AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:500mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:500mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Circuit Breaker Mounting Idec - 69R8359 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Circuit Breaker Mounting Idec
69R8359
Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Circuit Breaker Mounting Idec 69R8359
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:500mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 500mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:500mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8359
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 500Ma; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD protection for In-vehicle networks - PESD2ETH1GXT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
Low Capacitance ESD Devices - ESD129-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details