IDEC Corporation Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Circuit Breaker Mounting Idec NC1V-2111-0.3AM

Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:300mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:300mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Circuit Breaker Mounting Idec - 69R8356 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Circuit Breaker Mounting Idec
69R8356
Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Circuit Breaker Mounting Idec 69R8356
CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:300mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 2P, 250V 300mA; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:300mA; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:2; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8356
Product Name Circuit Breaker, Hyd-Mag, 2P, 250V 300Ma; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Auto Reset 5-15P UL Listed - G20PAS515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2469791P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 33 volts
View Details
Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details