IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 7A; Circuit Breaker Mounting Idec NC1V-1121F-7AA

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 7A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:7A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 7A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:7A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 7A; Circuit Breaker Mounting Idec - 69R8284 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 7A; Circuit Breaker Mounting Idec
69R8284
Circuit Breaker, Hyd-Mag, 1P, 250V, 7A; Circuit Breaker Mounting Idec 69R8284
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 7A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:7A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 7A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:7A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8284
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 7A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2913497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Plug-In GFCI Timer Plug Auto Reset 5-15P UL Listed - G20PAT515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
 - PESD3V6Z1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details