IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 5A; Circuit Breaker Mounting Idec NC1V-1121F-5AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 5A; Circuit Breaker Mounting Idec - 69R8283 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 5A; Circuit Breaker Mounting Idec
69R8283
Circuit Breaker, Hyd-Mag, 1P, 250V, 5A; Circuit Breaker Mounting Idec 69R8283
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 5A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:5A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8283
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 5A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD119-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
30 Amp Permanent Series Single and Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Varistors - 2416763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 560 volts
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details