IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Circuit Breaker Mounting Idec NC1V-1121F-20AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Circuit Breaker Mounting Idec - 69R8275 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Circuit Breaker Mounting Idec
69R8275
Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Circuit Breaker Mounting Idec 69R8275
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 20A; Circuit Breaker Mounting:DIN Rail, Panel; Current Rating:20A; Dielectric Strength:2kV; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; No. of Poles:1; Series:NC1V; Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 69R8275
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 20A; Circuit Breaker Mounting Idec
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD108-B1-CSP0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Varistors - 1385696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD24UT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details