IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec NC1V-1111F-1AA

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec - 69R8201 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec
69R8201
Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec 69R8201
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 1A; Product Range:NC1V Series; Current Rating:1A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8201
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 1A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A443H030C0-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Protection - Circuit Breakers - 209-2-21392-1 - Win Source Electronics
Specs
Trip System Type Magnetic
Number of Poles 2
View Details