IDEC Corporation Circuit Breaker, Hydromagnetic, 1P, 250V, 5A; Product Range Idec NC1V-1111-5AA

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 250V, 5A; Product Range Idec - 69R8189 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 5A; Product Range Idec
69R8189
Circuit Breaker, Hydromagnetic, 1P, 250V, 5A; Product Range Idec 69R8189
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 5A; Product Range:NC1V Series; Current Rating:5A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 25370850 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25370850
Din Rail Mount Circuit Breaker 25370850
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, HYDRAULIC, MAGNETIC, 1POLE, 5A, 250VAC, 65VDC, END OF LIFE - NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, HYDRAULIC, MAGNETIC, 1POLE, 5A, 250VAC, 65VDC, END OF LIFE - NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 69R8189 25370850
Product Name Circuit Breaker, Hydromagnetic, 1P, 250V, 5A; Product Range Idec Din Rail Mount Circuit Breaker
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data