IDEC Corporation Din Rail Mount Circuit Breaker NC1V-1111-2AA

Description
CIRCUIT PROTECTOR, 1 POLE, 2A, END OF LIFE - NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT PROTECTOR, 1 POLE, 2A, END OF LIFE - NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 25370906 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
25370906
Din Rail Mount Circuit Breaker 25370906
CIRCUIT PROTECTOR, 1 POLE, 2A, END OF LIFE - NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT PROTECTOR, 1 POLE, 2A, END OF LIFE - NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec - 69R8174 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec
69R8174
Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec 69R8174
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 2A; Product Range:NC1V Series; Current Rating:2A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 25370906 69R8174
Product Name Din Rail Mount Circuit Breaker Circuit Breaker, Hydromagnetic, 1P, 250V, 2A; Product Range Idec
Number of Poles 1 1
Unlock Full Specs
to access all available technical data