IDEC Corporation Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Product Range Idec NC1V-1100F-10AM

Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Product Range Idec - 69R8139 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Product Range Idec
69R8139
Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Product Range Idec 69R8139
CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYD-MAG, 1P, 250V, 10A; Product Range:NC1V Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:600s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 69R8139
Product Name Circuit Breaker, Hyd-Mag, 1P, 250V, 10A; Product Range Idec
Rated DC Voltage 65 volts
Unlock Full Specs
to access all available technical data