IDEC Corporation CIRCUIT PROTECTOR; 1 POLE 20A SERIES TRIP MEDIUM TIME DELAY CURVE NC1V-1100-20AA

Description
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts
Datasheet
Description
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CIRCUIT PROTECTOR; 1 POLE 20A SERIES TRIP MEDIUM TIME DELAY CURVE - 70173575 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT PROTECTOR; 1 POLE 20A SERIES TRIP MEDIUM TIME DELAY CURVE
70173575
CIRCUIT PROTECTOR; 1 POLE 20A SERIES TRIP MEDIUM TIME DELAY CURVE 70173575
Features: Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More Excellent Tripping Time Curve Performance Flat Retractable Lever for Safety Operations Slim Housing Design Spring-Up Terminals Finger-Safe Main Circuit Terminals Color (Red/Green) Contact Position Indicator DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available) Auxiliary/Alarm Contacts

Features:

  • Superior Protection for a Wide Range of Devices from Sensitive Electronic Equipment to Electrical Control Circuits
  • Applications: Semiconductor Manufacturing Equipment, Power Supplies, Machine Tools, Motors, Office Equipment, and More
  • Excellent Tripping Time Curve Performance
  • Flat Retractable Lever for Safety Operations
  • Slim Housing Design
  • Spring-Up Terminals
  • Finger-Safe Main Circuit Terminals
  • Color (Red/Green) Contact Position Indicator
  • DIN Rail or Direct Panel Mounting (Through-Panel Mounting Brackets Available)
  • Auxiliary/Alarm Contacts
Supplier's Site
Circuit Breaker, Hydromagnetic, 1P, 250V, 20A; Product Range Idec - 69R8112 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 250V, 20A; Product Range Idec
69R8112
Circuit Breaker, Hydromagnetic, 1P, 250V, 20A; Product Range Idec 69R8112
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 250V, 20A; Product Range:NC1V Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:250V; Interrupting Capacity:2.5kA; Trip Time:240s; Dielectric Strength:2kV; Voltage Rating VDC:65V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70173575 69R8112
Product Name CIRCUIT PROTECTOR; 1 POLE 20A SERIES TRIP MEDIUM TIME DELAY CURVE Circuit Breaker, Hydromagnetic, 1P, 250V, 20A; Product Range Idec
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts 65 volts
Rated Current 20 amps 20 amps
Trip System Type Magnetic Magnetic Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A043LC00C0-ND - DigiKey
Specs
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1-66-4-9-80-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - A-0705L -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
Rated Current 5 to 30 amps
View Details