IDEC Corporation Push Button Switches MW1B-A32R

Description
Idec MW1B-A32R Push Button Switch
Request a Quote
Description
Idec MW1B-A32R Push Button Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2104180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2104180
Push Button Switches 2104180
Idec MW1B-A32R Push Button Switch

Idec MW1B-A32R Push Button Switch

Supplier's Site
Pb Switch, Dpdt, 10A, 110Vac, Panel, Red Rohs Compliant Idec - 52AJ5427 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 10A, 110Vac, Panel, Red Rohs Compliant Idec
52AJ5427
Pb Switch, Dpdt, 10A, 110Vac, Panel, Red Rohs Compliant Idec 52AJ5427
PB SWITCH, DPDT, 10A, 110VAC, PANEL, RED ROHS COMPLIANT: NO

PB SWITCH, DPDT, 10A, 110VAC, PANEL, RED ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2104180 52AJ5427
Product Name Push Button Switches Pb Switch, Dpdt, 10A, 110Vac, Panel, Red Rohs Compliant Idec
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 364269 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details