SWITCH, INDUSTRIAL PUSHBUTTON, 25.8MM; Product Range:LW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
ILL PB SPDT PCB
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 74K3886 | LW1L-M1C10V-W |
| Product Name | Switch, Industrial Pushbutton, 25.8Mm; Product Range Idec | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Features | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |